8MF18903BR4详情
Siemens 8MF18903BR4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.75 - 4
Degree of protection (IP)
IP40
Degree of protection (NEMA)
Other
Material quality
Other
颜色
Grey
深度
51.7
宽度
6.2
高度
69.7
长度
70
8MF18903BR4拓展信息








哦! 它是空的。