8MF28265E详情
Siemens 8MF28265E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Manufacturer
Miscellaneous
Material quality
Other
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP54
深度
600
高度
1800
宽度
1200
0个相似型号
8MF28265E拓展信息
8MF28265E详情
Siemens 8MF28265E重要参数规格及、参数值,及相似型号如下:
材料
Steel
Manufacturer
Miscellaneous
Material quality
Other
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP54
深度
600
高度
1800
宽度
1200
8MF28265E拓展信息