8MF59101C详情
Siemens 8MF59101C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of electric connection
Clamping/screw mounting
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
长度
345
0个相似型号
8MF59101C拓展信息
8MF59101C详情
Siemens 8MF59101C重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Type of electric connection
Clamping/screw mounting
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
长度
345
8MF59101C拓展信息