8MR22102C详情
Siemens 8MR22102C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
RoHS-compliant
有
Connections
Plug
Energy efficiency rating
n.rel.
Type of electric connection
Plug/connector
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
类型
8MR2210-2C
0个相似型号
8MR22102C拓展信息
6AV72300DA200BA0
Siemens
6AV72300EA201BA0
Siemens
6AG40121AA100XX0
Siemens
6AG40121AA210BX0
Siemens
6AG40121CA210XX0
Siemens
6AG40121CB310BX0
Siemens
6AG40121CA210BX0
Siemens
6AV78820DB300BA0
Siemens
6AV78820DB302BA0
Siemens
6AV78820DB300CA0
Siemens








哦! 它是空的。