8PG11921HE10详情
Siemens 8PG11921HE10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Mounting
通孔
Overload Pressure (Max)
400KPa
Package Type
Case 344-15
Operating Temp Range
-40C to 125C
Operating Supply Voltage (Max)
16(V)
Operating Supply Voltage (Typ)
10(V)
包装
Tray
类型
Differential
引脚数量
4
压力范围
0KPA TO 100KPA
8PG11921HE10拓展信息








哦! 它是空的。