8PQ30001BA00详情
Siemens 8PQ30001BA00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
8PQ30001BA00拓展信息
6ES76486AA836YA0
Siemens
6AV21542GB318AA0
Siemens
3SU15100AA100AA0
Siemens
6AV76741LA730AA0
Siemens
6ES78111CC080YE5
Siemens
3SB29014RC
Siemens
6ES78104CC120KA5
Siemens
3RW47221SC44
Siemens
3RW47430VC70
Siemens
3RW47660NC00
Siemens








哦! 它是空的。