8PQ50003BA68详情
Siemens 8PQ50003BA68重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Other
Glass-fibre reinforced
无
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
有
Material quality
Other
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
8PQ50003BA68拓展信息








哦! 它是空的。