8UC71111BB10详情
Siemens 8UC71111BB10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Content
1pc(s)
Compatible with (details)
3-pin Switch disconnectors 3KL50,3KM50,3KA50,3KA51 for actuating shafts 6x 6 mm
Factory colour
Grey,Light grey
RoHS
Non-Compliant
Range
SENTRON
For Use With
3-pole switch disconnector, 3KA50, 3KA51, 3KL50, 3KM50
系列
8UC7
类型
8UC7111-1BB10
配件类型
Door operating mechanism
8UC71111BB10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。