8UC71611BB10详情
Siemens 8UC71611BB10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Content
1pc(s)
Compatible with (details)
3-pin Switch disconnectors 3KL50,3KM50,3KA50,3KA51,With reduced tolerance compensation,Actuating shafts 6 x 6 mm
Factory colour
Grey,Light grey
RoHS
Non-Compliant
Range
SENTRON
For Use With
3-pole switch disconnector 3KL50, 3KA50, 3KA51 w. reduced tolerance compensation for actuating shafts, 3KM50
系列
8UC7
类型
8UC7161-1BB10
配件类型
Door operating mechanism 8UC7 Handle
8UC71611BB10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。