8WA10111NF01详情
Siemens 8WA10111NF01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 2.5
Type of electric connection
Screw connection
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 2.5
Connectable conductor cross section multi-wired
2.5 - 2.5
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
2.5 - 2.5
长度
55
8WA10111NF01拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。