8WA1011-1PF00详情
Siemens 8WA1011-1PF00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Termination Method
Screw
Wire Size
14 AWG
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 2.5
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 2.5
Connectable conductor cross section multi-wired
2.5 - 2.5
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
2.5 - 2.5
路数
2
长度
51
8WA1011-1PF00拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。