8WA1011-1SF30详情
Siemens 8WA1011-1SF30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0 - 0
Connectable conductor cross section multi-wired
1.5 - 1.5
Connectable conductor cross section solid-core
1 - 1
Inflammability class of insulation material according to with UL94
Other
Rated current In
6.3
长度
57
8WA1011-1SF30拓展信息








哦! 它是空的。