8WH10000AS00详情
Siemens 8WH10000AS00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
50 - 150
Rated current In
309
Connectable conductor cross section solid-core
35 - 150
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section multi-wired
25 - 50
Connectable conductor cross section fine-strand without cable end sleeve
50 - 150
颜色
Grey
长度
100
8WH10000AS00拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。