8WH12010BJ01详情
Siemens 8WH12010BJ01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 10
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 16
Connectable conductor cross section multi-wired
0.5 - 4
Connectable conductor cross section solid-core
0.5 - 16
Inflammability class of insulation material according to with UL94
V0
Rated current In
57
Type of electric connection
Screw connection
长度
55
8WH12010BJ01拓展信息








哦! 它是空的。