8WH1201-0BK01详情
Siemens 8WH1201-0BK01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
6 - 16
Type of electric connection
Screw connection
Rated current In
76
Connectable conductor cross section fine-strand without cable end sleeve
6 - 16
Connectable conductor cross section multi-wired
2.5 - 10
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
6 - 25
Termination Method
Screw
系列
8WH1201
层数
Triple
长度
56
8WH1201-0BK01拓展信息








哦! 它是空的。