8WH20000AG03详情
Siemens 8WH20000AG03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
6 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 6
RoHS
Non-Compliant
颜色
Green
长度
0
可燃性等级
UL94 V-0
8WH20000AG03拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。