8WH20001GG08详情
Siemens 8WH20001GG08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
250 V
Termination Method
Spring
Connectable conductor cross section fine-strand with cable end sleeve
4 - 4
Rated current In
6.3
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
6 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 0.08
额定电流
6.3A
长度
61.5
8WH20001GG08拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。