8WH2003-0AE01详情
Siemens 8WH2003-0AE01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1.5
Rated current In
17.5
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 1.5
Connectable conductor cross section multi-wired
1.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 1.5
颜色
Blue
长度
0
8WH2003-0AE01拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。