8WH20040CG07详情
Siemens 8WH20040CG07重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Termination Method
Spring
Wire Size
20 → 12 AWG
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
0.08 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 6
路数
1
长度
87
8WH20040CG07拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。