8WH2035-0AF00详情
Siemens 8WH2035-0AF00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Termination Method
Spring
Fused
无
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 2.5
Rated current In
20
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Connectable conductor cross section multi-wired
0.08 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 4
系列
ALPHA
颜色
Grey
额定电流
24A
层数
Triple
长度
99.5
8WH2035-0AF00拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。