8WH30030AE00详情
Siemens 8WH30030AE00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 2
Rated current In
17.5
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 1.5
Connectable conductor cross section multi-wired
1.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.25 - 1.5
颜色
Grey
长度
76
8WH30030AE00拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。