8WH5100-3PF07详情
Siemens 8WH5100-3PF07重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.3 - 3
Rated current In
0
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 2.5
Connectable conductor cross section multi-wired
0.25 - 2.5
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.25 - 2.5
长度
49
8WH5100-3PF07拓展信息








哦! 它是空的。