8WH60000CF07详情
Siemens 8WH60000CF07重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 4
Connectable conductor cross section multi-wired
0.14 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 4
RoHS
Non-Compliant
系列
8WH
颜色
Green, Yellow
长度
48.5
可燃性等级
UL94 V-0
8WH60000CF07拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。