8WH6000-1MG88详情
Siemens 8WH6000-1MG88重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
6 - 6
Rated current In
6.3
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 6
Connectable conductor cross section multi-wired
0.25 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 0.2
颜色
Black
长度
56
8WH6000-1MG88拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。