8WH60006CF00详情
Siemens 8WH60006CF00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
400 V
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 2.5
Rated current In
20
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 4
Connectable conductor cross section multi-wired
1.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 4
系列
ALPHA
额定电流
20A
层数
Single
长度
60.5
8WH60006CF00拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。