注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥61.500141
10
¥58.019
100
¥54.734902
500
¥51.636704
1000
¥48.713874
8WH6025-0AG00详情
Siemens 8WH6025-0AG00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Termination Method
Plug In
Fused
无
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 4
Rated current In
30
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.2 - 6
系列
ALPHA
额定电流
26A
层数
Double
长度
83.5
8WH6025-0AG00拓展信息







哦! 它是空的。