9510DC-2116-AZZA详情
Siemens 9510DC-2116-AZZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dual Supply Voltage (Min)
Not Required(V)
Operating Temperature Classification
Commercial
Package Type
DSBGA
Dual Supply Voltage (Typ)
Not Required(V)
Single Supply Voltage (Min)
2.3(V)
Power Supply Requirement
Single
Operating Temp Range
0C to 70C
Chip Enable Signals
有
Output Signal Type
SINGLE
Frequency(Max)
1200(TYP)@3.3V(MHz)
Single Supply Voltage (Typ)
3/5(V)
Rad Hardened
无
Dual Supply Voltage (Max)
Not Required(V)
Input Signal Type
SINGLE
Single Supply Voltage (Max)
5.5(V)
Mounting
表面贴装
包装
卷带
类型
模拟多路复用器
引脚数量
12
输出的数量
2
通道数量
2
输入数量
4
9510DC-2116-AZZA拓展信息








哦! 它是空的。