9510DC-2156-HGTA详情
Siemens 9510DC-2156-HGTA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
100C
Operating Temperature Classification
COMMERCIALC
Package Type
功率SIP
Motor Controller Type
电机驱动器
Operating Supply Voltage (Max)
16.5(V)
Operating Supply Voltage (Typ)
15(V)
Rad Hardened
无
Operating Supply Voltage (Min)
13.5(V)
Operating Temperature (Min.)
-20C
工作电源电压
15(V)
9510DC-2156-HGTA拓展信息








哦! 它是空的。