9610DC-1115-KZZB详情
Siemens 9610DC-1115-KZZB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proximity Sensor Sensing Distance
15(mm)
Operating Temperature Classification
COMMERCIALC
Operating Temp Range
-30C to 80C
Proximity Sensor Switching Mode
NO
Operating Supply Voltage (Max)
200(V)
Rad Hardened
无
Proximity Sensor Sensing Distance Range
15 to 50(mm)
Proximity Sensor Type
REED
Mounting
Screw
包装
Bulk
引脚数量
2
9610DC-1115-KZZB拓展信息








哦! 它是空的。