9610DC-2155-HFTB详情
Siemens 9610DC-2155-HFTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
FBGA
Processing Unit
Microprocessor
Operating Supply Voltage (Max)
3.6(V)
Operating Supply Voltage (Typ)
1.8/2.8/3.3(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.65(V)
Programmable
有
Mounting
表面贴装
Usage Level
Automotive grade
引脚数量
624
筛选水平
AUTOMOTIVEC
9610DC-2155-HFTB拓展信息








哦! 它是空的。