9610DH-1156-JZZA详情
Siemens 9610DH-1156-JZZA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Device Core Size
32(b)
Operating Supply Voltage (Max)
1.155(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.045(V)
Operating Temperature (Min.)
0C
Mounting
表面贴装
Operating Temp Range
0C to 105C
Package Type
FCBGA
Operating Temperature Classification
Commercial
Instruction Set Architecture
RISC
Operating Temperature (Max.)
105C
包装
Tray
频率
1333(MHz)
引脚数量
1023
设备核心
e500
9610DH-1156-JZZA拓展信息








哦! 它是空的。