9610TC-2155-KZTB详情
Siemens 9610TC-2155-KZTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.76
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
6.4
Inside Diameter Before Shrinking
12.7
类型
TUBING
颜色
Clear
收缩率
2:1
0个相似型号
9610TC-2155-KZTB拓展信息








哦! 它是空的。