9610UH-1156-KFTA详情
Siemens 9610UH-1156-KFTA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current
30(A)
Drain-Source On-Volt
500(V)
Operating Temperature Classification
Military
Package Type
TO-247AD
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±30(V)
Output Power (Max)
Not Required W
Channel Mode
Enhancement
Number of Elements
1
Frequency(Max)
Not Required MHz
Rad Hardened
无
Mounting
通孔
类型
功率MOSFET
引脚数量
3 +Tab
极性
N
功率耗散
460(W)
噪声图
Not Required dB
功率增益
Not Required dB
9610UH-1156-KFTA拓展信息








哦! 它是空的。