A7B82500007467详情
Siemens A7B82500007467重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 120
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 90
Outer diameter approx.
19.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1
Min. permitted bending radius, stationary application/permanent installation
116.4
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
A7B82500007467拓展信息








哦! 它是空的。