A7B82500007469详情
Siemens A7B82500007469重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-190 - 260
Material core insulation
Polytetrafluoroethylene (PTFE)
Conductor surface
Other
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
6.6
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
33
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
A7B82500007469拓展信息








哦! 它是空的。