A7B82500014342详情
Siemens A7B82500014342重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 85
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
12.1
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
6
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
145.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
60
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
A7B82500014342拓展信息








哦! 它是空的。