A7B82500014347详情
Siemens A7B82500014347重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 90
Material core insulation
Polyolefin
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 90
Outer diameter approx.
5
Halogen free according to IEC 60754-2
无
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
25
Nominal cross section conductor
0.34
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, moving application/free movement
25
Min. permitted bending radius, stationary application/permanent installation
15
Low smoke according to IEC 61034-2
无
Material outer sheath
Other
Conductor category
Class 5 = flexible
A7B82500014347拓展信息








哦! 它是空的。