CED4060A详情
Siemens CED4060A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Other
Degree of protection (IP)
IP67
Package Description
,
Manufacturer Part Number
CED4060A
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
达到SVHC
unknown
0个相似型号
CED4060A拓展信息








哦! 它是空的。