CED630N详情
Siemens CED630N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
8
Degree of protection (IP)
IP67
Number of digital outputs
8
Package Description
,
Manufacturer Part Number
CED630N
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
深度
32
宽度
91
高度
59
达到SVHC
unknown
CED630N拓展信息








哦! 它是空的。