CLM2810A详情
Siemens CLM2810A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
279.2 - 304.5
Nominal voltage
220 - 240
Protection class
I
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
54
长度
2400
0个相似型号
CLM2810A拓展信息
CLM2810A详情
Siemens CLM2810A重要参数规格及、参数值,及相似型号如下:
Nominal current
279.2 - 304.5
Nominal voltage
220 - 240
Protection class
I
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
54
长度
2400
CLM2810A拓展信息