注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1364.972076
10
¥1287.709502
100
¥1214.820287
500
¥1146.056878
1000
¥1081.185732
D46121007详情
Siemens D46121007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 120
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 90
Outer diameter approx.
15.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
10
Min. permitted bending radius, stationary application/permanent installation
91.2
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
Package
Box
厂商
Siemens
Product Status
活跃
For Use With/Related Products
-
系列
-
配件类型
接线端子
D46121007拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。