E1SLD62B400详情
Siemens E1SLD62B400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sample and Hold
YES
Single-Ended Input
NO
Signal to Noise Ratio
93DB(TYP)
Input Polarity
Unipolar/Bipolar
Differential Input
有
Dual Supply Voltage (Min)
Not Required(V)
Operating Temperature Classification
汽车
Package Type
LFCSP EP
Dual Supply Voltage (Typ)
Not Required(V)
Single Supply Voltage (Min)
1.71/3.15(V)
Sample Rate
1MSPS(KSPS)
Power Supply Requirement
Single
Operating Temp Range
-40C to 125C
Integral Nonlinearity Error
±1LSB(LSB)
No Missing Codes
16
Differential Linearity Error
±0.6LSB
Number of Elements
1
Single Supply Voltage (Typ)
3.3/5(V)
Mounting
表面贴装
Digital Supply Support
NO
Single Supply Voltage (Max)
5.5(V)
Input Signal Type
Pseudo-Differential
Dual Supply Voltage (Max)
Not Required(V)
Rad Hardened
无
包装
Tray
引脚数量
32
输入类型
Voltage
建筑学
SAR
参考电压
EXTERNAL(V)
决议案
16Bit
输入通道数
16
E1SLD62B400拓展信息








哦! 它是空的。