ED21B090L详情
Siemens ED21B090L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
汽车
Package Type
TSOP
Operating Temp Range
-40C to 125C
Operating Supply Voltage (Max)
3.5(V)
Operating Supply Voltage (Typ)
3.3(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2.8(V)
Mounting
表面贴装
包装
CONTAINER
引脚数量
6
0个相似型号
ED21B090L拓展信息








哦! 它是空的。