ENCL3121209CAX详情
Siemens ENCL3121209CAX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Termination Method
Solder
Mounting Styles
Cable
连接器类型
CONNECTOR CIRCULAR
触点性别
M
线规
22(AWG)
最大额定电流
13(A)
0个相似型号
ENCL3121209CAX拓展信息
ENCL3121209CAX详情
Siemens ENCL3121209CAX重要参数规格及、参数值,及相似型号如下:
Body Orientation
Straight
Termination Method
Solder
Mounting Styles
Cable
连接器类型
CONNECTOR CIRCULAR
触点性别
M
线规
22(AWG)
最大额定电流
13(A)
ENCL3121209CAX拓展信息