ENCL3140401AXX详情
Siemens ENCL3140401AXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.65
Operating Temp Range
-40C to 135C
Shrink Wall Type
THIN/SINGLE
Inside Diameter After Shrinking
4.8
Inside Diameter Before Shrinking
9.5
类型
TUBING
颜色
Clear
收缩率
2:1
0个相似型号
ENCL3140401AXX拓展信息








哦! 它是空的。