ENCL3220404AXX详情
Siemens ENCL3220404AXX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Supply Voltage (Min)
12(V)
Proximity Sensor Sensing Distance Range
<2(mm)
Proximity Sensor Type
Inductive
Rad Hardened
无
Operating Supply Voltage (Typ)
15/18(V)
Operating Supply Voltage (Max)
24(V)
Proximity Sensor Switching Mode
NO
Operating Temp Range
-25C to 70C
Operating Temperature Classification
Commercial
Proximity Sensor Sensing Distance
1.5(mm)
输出类型
PNP
ENCL3220404AXX拓展信息








哦! 它是空的。