FDU:70000004049383详情
Siemens FDU:70000004049383重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Model
Protective contact (type F)
0个相似型号
FDU:70000004049383拓展信息
FDU:70000004049383详情
Siemens FDU:70000004049383重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Model
Protective contact (type F)
FDU:70000004049383拓展信息