GNF3688J详情
Siemens GNF3688J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
11.4
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
57
Min. permitted bending radius, stationary application/permanent installation
35
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
GNF3688J拓展信息








哦! 它是空的。