HNG3B100详情
Siemens HNG3B100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
通孔
Operating Temperature (Min.)
0C
Rad Hardened
无
Device Core Size
32(b)
Operating Temp Range
0C to 70C
Package Type
PGA
Operating Temperature Classification
Commercial
Instruction Set Architecture
RISC
Operating Temperature (Max.)
70C
包装
Tray
频率
40(MHz)
引脚数量
179
设备核心
68040
HNG3B100拓展信息








哦! 它是空的。