K-11-D-3681-01详情
Siemens K-11-D-3681-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dual Supply Voltage (Min)
±5(V)
Operating Temperature Classification
Military
Package Type
TO-99
Dual Supply Voltage (Typ)
±15(V)
Single Supply Voltage (Min)
Not Required(V)
Power Supply Requirement
Dual
Single Supply Voltage (Typ)
Not Required(V)
Dual Supply Voltage (Max)
±18(V)
Single Supply Voltage (Max)
Not Required(V)
Mounting
通孔
包装
Tray
引脚数量
8
K-11-D-3681-01拓展信息








哦! 它是空的。